EN
  • EN
  • DE

MAX7318AUG

Part No MAX7318AUG
Manufacturer Maxim Integrated
Description 2-Wire-Interfaced, 16-Bit, I/O Port Expander with Interrupt and Hot-Insertion Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214856-MAX7318AUG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7318AUG CAD Model

Description

Introducing the MAX7318AUG from Maxim Integrated

The MAX7318AUG is a highly versatile and sophisticated I/O port expander from Maxim Integrated, designed to address the needs of complex digital systems that require additional I/O lines. This integrated circuit (IC) is part of Maxim's extensive range of interface components, renowned for their reliability and performance.

Key Features

  • Expandable I/O Lines: The MAX7318AUG provides 16 I/O ports that can be configured as either inputs or outputs, allowing for significant expansion of I/O capabilities in microcontroller-based systems.
  • Serial Interface: It communicates with the host microcontroller via a two-wire, I²C-compatible serial interface, which operates at clock frequencies up to 400kHz, ensuring seamless integration with most microcontrollers and processors.
  • Transition Detection: The device features transition detection on the inputs, which can notify the host processor of changes without the need for constant polling, thus saving on processing power and enabling more efficient system designs.
  • Output Port Configuration: Each output port can be configured individually with internal pull-up resistors, improving flexibility in various applications.
  • Power Supply Range: The MAX7318AUG operates over a wide power supply range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Packaging: It comes in a compact 24-pin TSSOP package, ensuring a small footprint on the PCB and making it ideal for space-constrained applications.

Applications

The MAX7318AUG is a perfect solution for systems where additional I/Os are needed, such as:

  • Industrial control systems
  • Server management
  • Automotive control systems
  • Portable devices
  • Medical equipment
  • Consumer electronics

With its ability to offload critical I/O tasks from the main processor, the MAX7318AUG enhances overall system efficiency and performance. Its robust design and ease of integration make it an excellent choice for engineers looking to expand the capabilities of their microcontroller-based systems without compromising on space or power consumption.

Maxim Integrated's commitment to quality ensures that the MAX7318AUG meets the stringent requirements of modern electronic applications, providing a reliable and effective solution for I/O port expansion needs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9260 $52.6680
37+ $2.7408 $101.4096
57+ $2.6482 $150.9474
82+ $2.4630 $201.9660
106+ $2.3704 $251.2624
132+ $2.2778 $300.6696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess