EN
  • EN
  • DE

MAX731CWE+

Part No MAX731CWE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.4V to 5.25V Step Up Single-Out 5V 0.2A 16-Pin SOIC W / IC REG BOOST 5V 1.5A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 5.25V
Output Voltage 5V
Output Current 1.5A (Switch)
Frequency - Switching 170kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 786960-MAX731CWE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX731
Introduction Date March 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX731CWE+ CAD Model

Description

Maxim Integrated MAX731CWE+ Step-Up DC-DC Converter

The MAX731CWE+ from Maxim Integrated is a high-efficiency, voltage-mode, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices and other low-voltage applications. This compact and versatile component is well-suited for portable electronics, where space is at a premium and power efficiency is crucial.

The device operates from an input voltage range of 2.7V to 11V, making it ideal for applications powered by single-cell lithium-ion (Li-ion) batteries, multiple alkaline/NiCd/NiMH cells, or other standard power sources. The MAX731CWE+ is capable of generating an adjustable output voltage up to 18V, which can be set using external resistors.

One of the key features of the MAX731CWE+ is its high-frequency operation, with a switchable frequency of up to 300kHz. This allows for the use of smaller, less expensive external components, such as inductors and capacitors, thus reducing the overall footprint and cost of the power supply design. Additionally, the device incorporates a pulse-frequency modulation (PFM) control scheme that enhances efficiency during light-load conditions by reducing the switching frequency to minimize quiescent current draw.

The MAX731CWE+ also includes a range of protective features to ensure the longevity and stability of the end application. These include thermal shutdown, current limit, and undervoltage lockout (UVLO). The thermal shutdown feature protects the device from overheating, while the current limit function prevents damage from overcurrent conditions. The UVLO feature ensures that the device operates within the safe voltage range of the power source.

Available in a 16-pin wide SO package, the MAX731CWE+ is designed to be easy to integrate into existing designs. Its robustness and high efficiency make it an excellent choice for designers looking to improve the performance and battery life of their portable devices.

Overall, Maxim Integrated's MAX731CWE+ is a powerful solution for those requiring a compact, efficient, and reliable step-up DC-DC converter in their electronic projects.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess