EN
  • EN
  • DE
  • IT

MAX7321ATE+

Part No MAX7321ATE+
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of I/O 8
Interface I2C
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 706324-MAX7321ATE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7321
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7321ATE+ CAD Model

Description

Maxim Integrated MAX7321ATE+ I/O Expander

The MAX7321ATE+ from Maxim Integrated is a highly versatile and efficient I/O expander designed to provide additional I/O ports for microcontrollers with a minimal footprint. This compact and powerful chip is an ideal solution for systems where additional I/Os are necessary, but board space is at a premium.

Featuring a robust 2-wire I²C-compatible serial interface, the MAX7321ATE+ allows seamless communication with most microcontrollers. This interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) I²C operations, making it flexible enough to be integrated into a wide range of applications. The device operates from a single 2.7V to 3.6V power supply, making it suitable for low-voltage applications and compatible with modern microcontrollers.

The MAX7321ATE+ provides 8 I/O ports that can be individually configured as either inputs or outputs. This level of customization ensures that designers can tailor the expander to meet the specific needs of their projects. The input ports are equipped with transition detection, which means that the device can generate an interrupt signal whenever an input changes state, providing an efficient mechanism for the microcontroller to respond to input events without continuously polling the inputs.

For output ports, the device offers strong drive capability, with 25mA source and sink current on P0–P3, and 10mA on P4–P7. This allows direct driving of LEDs and other devices, reducing the need for additional components. Additionally, the outputs are overvoltage-protected up to 6V, which increases the robustness of the final application against accidental misconnections or voltage spikes.

The MAX7321ATE+ comes in a small 16-pin TQFN package, which is ideal for space-constrained applications. The device also features an extended temperature range of -40°C to +125°C, making it suitable for industrial applications where temperature extremes are common.

Whether you're designing consumer electronics, industrial control systems, or any other system requiring additional I/Os, the MAX7321ATE+ from Maxim Integrated provides a reliable, efficient solution for expanding your microcontroller's capabilities.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $9.1000
ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5420 $52.3360
19+ $5.3678 $101.9882
29+ $5.2001 $150.8029
40+ $5.0323 $201.2920
52+ $4.8646 $252.9592
69+ $4.3613 $300.9297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 785 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess