EN
  • EN
  • DE

MAX7323AEE

Part No MAX7323AEE
Manufacturer Maxim Integrated
Description I2C Port Expander with 4 Push-Pull Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214862-MAX7323AEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7323AEE CAD Model

Description

The MAX7323AEE is a sophisticated I/O expander from Maxim Integrated designed to provide additional input/output (I/O) ports for microcontrollers via a two-wire, bidirectional I²C serial interface. This device is particularly useful in scenarios where there are insufficient I/O pins available on a microcontroller or when you want to reduce the number of connections and simplify PCB layout in complex systems.

Key Features

  • Expansive I/O Options: The MAX7323AEE extends the capabilities of your system with 16 I/O ports, which can be configured as either inputs or outputs, allowing for flexible and dynamic control of a wide range of peripherals.
  • Serial Interface: It utilizes an I²C-compatible serial interface that operates at clock frequencies up to 400kHz, making it suitable for high-speed communication with the host controller.
  • Low Power Consumption: Designed with power efficiency in mind, this expander features a low standby current, making it ideal for battery-powered and power-sensitive applications.
  • Interrupt Output: An interrupt output is provided to alert the host controller when an input state has changed, thereby reducing the need for the microcontroller to continuously poll the inputs.
  • Wide Operating Voltage: The device supports a broad range of supply voltages from 2.3V to 5.5V, ensuring compatibility with various logic levels and providing design flexibility.

Applications

The MAX7323AEE is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Portable devices where extending battery life is crucial
  • Industrial control systems requiring additional I/Os
  • Servers and other IT equipment where space is at a premium
  • Consumer electronics that demand a high number of I/Os

Technical Specifications

  • Part number: MAX7323AEE
  • Package: 16-pin QSOP
  • Operating temperature range: -40°C to +85°C

With its robust feature set and Maxim Integrated's reputation for high-quality components, the MAX7323AEE is an excellent choice for designers looking to expand the I/O capabilities of their systems without compromising on space, power, or functionality.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess