EN
  • EN
  • DE

MAX734ESA+T

Part No MAX734ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SUPPLY PROG MEM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, Flash Memory
Voltage - Input 3 V to 12 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003250-MAX734ESA+T
Ultra Librarian 3D Model Ultra Librarian MAX734ESA+T CAD Model

Description

Maxim Integrated MAX734ESA+T Step-Up DC-DC Converter

The MAX734ESA+T from Maxim Integrated is a highly efficient, compact, and reliable step-up DC-DC converter designed to meet the needs of a wide range of applications. This voltage regulator is capable of providing a fixed or adjustable output voltage from a lower-voltage input, making it an ideal choice for battery-powered devices where extending battery life is crucial.

Encased in a small 8-pin SOIC package, the MAX734ESA+T boasts a space-saving design that is well-suited for portable electronics. Its input voltage range of 2.7V to 5.5V allows for flexibility in design, catering to various power sources, including single-cell lithium-ion or multiple-cell alkaline/NiCd/NiMH batteries.

One of the key features of the MAX734ESA+T is its high-efficiency operation, which can reach up to 87%. This efficiency minimizes heat generation and power loss, thereby enhancing the overall performance and longevity of the end product. The device also includes a low quiescent current, further conserving battery life when in standby mode.

The MAX734ESA+T is equipped with an internal 2A switch, which facilitates a high output current capability without the need for external transistors. This internal switch contributes to the device's simplicity and ease of use. Additionally, the converter offers a frequency compensation feature that is optimized for a small number of external components, reducing the overall solution footprint and bill of materials.

With its adjustable output voltage range from 3.3V up to 5.5V, the MAX734ESA+T can be tailored to the specific requirements of the application. It also features built-in thermal shutdown and current-limit protections, ensuring safe operation under a variety of conditions.

Whether it's for powering LCD panels, handheld devices, or other portable electronics, the MAX734ESA+T from Maxim Integrated provides designers with a versatile and efficient power management solution, combining performance, reliability, and miniaturization in one package.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess