EN
  • EN
  • DE

MAX7359BETG+

Part No MAX7359BETG+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC KEY SWITCH 2WIRE 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Applications Cell Phones, PDA, Players
Interface I2C
Supply Voltage (V) 1.65V ~ 3.6V
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (3.5x3.5)
Mounting Style SMD
Family Part Number MAX7359
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 706338-MAX7359BETG+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7359BETG+ CAD Model

Description

Product Overview: MAX7359BETG+ from Maxim Integrated

The MAX7359BETG+ is a highly integrated key-switch controller designed by Maxim Integrated, renowned for its innovative and reliable semiconductor solutions. This advanced component is a perfect fit for applications that require multiple key inputs, such as mobile devices, remote controls, and industrial keypads, providing a convenient and efficient interface for human-machine interaction.

At the heart of the MAX7359BETG+ lies its capability to interface with up to 64 keys, arranged in an 8x8 matrix configuration. This feature simplifies the design process by significantly reducing the number of GPIOs needed from the host processor, thereby saving valuable board space and minimizing design complexity. The device also supports key press and release detection, which means it can identify both when a key is pressed and when it is released, providing a more interactive and responsive user experience.

One of the standout features of the MAX7359BETG+ is its built-in debounce circuitry. This technology ensures that accidental or spurious key presses are filtered out, resulting in a more reliable and consistent performance. This is particularly important in environments where devices are subject to vibrations or other disturbances that could otherwise lead to false key activations.

The MAX7359BETG+ offers versatile power management options, operating over a wide voltage range from 1.6V to 3.6V. This flexibility makes it suitable for battery-powered applications where power efficiency is critical. Additionally, the device features an auto-sleep function to further conserve energy, which is particularly useful for portable electronics where battery life is paramount.

To facilitate easy integration into various design architectures, the MAX7359BETG+ is available in a compact 24-pin TQFN package. It also provides an interrupt output that can alert the host processor of a key event, thereby reducing the processor's workload by eliminating the need to continuously poll the keypad status.

In summary, the MAX7359BETG+ from Maxim Integrated is a versatile, power-efficient key-switch controller that simplifies the design of complex keypads and enhances user interaction with electronic devices. Its robust feature set and compact form factor make it an ideal choice for designers looking to create responsive and reliable human-machine interfaces.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2275 $62.7300
27+ $4.2897 $115.8219
42+ $4.1557 $174.5394
58+ $4.0217 $233.2586
75+ $3.8877 $291.5775
100+ $3.4846 $348.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess