EN
  • EN
  • DE

MAX15018AASA+T

Part No MAX15018AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description IC MOSF DRVR HALF BRDG HS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 8 V ~ 12.6 V
Current - Peak Output (Source, Sink) 3A, 3A
High Side Voltage - Max (Bootstrap) 125V
Rise / Fall Time (Typ) 50ns, 40ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 701540-MAX15018AASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15018AASA+T CAD Model

Description

Maxim Integrated's MAX15018AASA+T High-Speed Half-Bridge MOSFET Drivers

The MAX15018AASA+T from Maxim Integrated is a robust, high-performance half-bridge MOSFET driver designed to efficiently manage power in a wide range of applications. This integrated circuit is engineered to provide high-speed operation and is ideal for driving N-channel MOSFETs in synchronous rectification circuits, motor controllers, and other high-frequency switching applications.

With its capability to operate over a wide supply voltage range of 4.5V to 28V, the MAX15018AASA+T offers flexibility for various system designs. The driver is capable of delivering peak output currents up to 2A, which ensures strong gate drive for MOSFETs, enabling fast switching speeds that can lead to improved overall system efficiency.

The device features adaptive non-overlapping gate drives, which prevent shoot-through by ensuring that one MOSFET is fully turned off before the other is turned on. This function is critical for preventing damage to the MOSFETs and enhancing system reliability. Additionally, the MAX15018AASA+T incorporates undervoltage lockout (UVLO) protection, which ensures that the driver operates only when the supply voltage is within an acceptable range, thus safeguarding the MOSFETs and other circuit components.

The MAX15018AASA+T is designed with a low-power shutdown mode, which significantly reduces power consumption when the driver is not in active use. This feature is particularly beneficial for battery-powered devices, where energy conservation is a priority.

Maxim Integrated has packaged this high-efficiency MOSFET driver in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The small footprint of the MAX15018AASA+T, combined with its high-speed performance, makes it an excellent choice for designers looking to create compact, efficient, and reliable power management solutions.

Overall, the MAX15018AASA+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic systems. Whether used in power supplies, DC-DC converters, or other demanding applications, this MOSFET driver is built to deliver outstanding performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess