EN
  • EN
  • DE

MAX7368EUE+

Part No MAX7368EUE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features I²C Switch IC 1 Channel 16-TSSOP
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MAX7368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882389-MAX7368EUE+
Ultra Librarian 3D Model Ultra Librarian MAX7368EUE+ CAD Model

Description

Maxim Integrated MAX7368EUE+ Product Overview

The MAX7368EUE+ is a highly integrated, feature-rich I²C-interfaced key-switch controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This compact and efficient device is an ideal solution for applications requiring an interface with a large matrix of keys or switches, making it perfect for use in mobile devices, consumer electronics, and industrial control panels.

Key Features

  • Extensive Key Matrix Support: The device can interface with an extensive matrix of keys, capable of handling up to 64 key switches.
  • Debouncing and Key Detection: It includes built-in key switch debouncing and automatic detection of key presses and releases, which helps to ensure reliable operation and user experience.
  • I²C Communication: Utilizing the I²C bus for communication, the MAX7368EUE+ allows for easy integration into existing designs and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low quiescent current, making it suitable for battery-powered applications.
  • Adjustable Key Scan Timing: The key scan timing is adjustable, providing flexibility to designers to optimize the performance according to the specific needs of their application.

Applications

  • Smartphones and Tablets
  • Portable Media Players
  • Remote Controls
  • Industrial Control Systems
  • Automotive Control Panels

The MAX7368EUE+ comes in a compact TSSOP-16 package, offering a space-saving solution for designs where board real estate is at a premium. Its robust design ensures reliable operation over a broad temperature range, making it suitable for both commercial and industrial environments.

With its combination of extensive key matrix support, built-in key detection, and low power operation, the MAX7368EUE+ from Maxim Integrated is a versatile and dependable choice for designers looking to incorporate a key-switch controller into their next project.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5389 $77.0778
4+ $31.6216 $126.4864
6+ $30.6341 $183.8046
8+ $29.6454 $237.1632
11+ $28.6579 $315.2369
14+ $25.6930 $359.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess