EN
  • EN
  • DE

MAX738ACPA

Part No MAX738ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 750MA 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 750mA 8-DIP (0.300", 7.62mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX738
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q618900, Q890245
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882390-MAX738ACPA
Ultra Librarian 3D Model Ultra Librarian MAX738ACPA CAD Model

Description

Maxim Integrated MAX738ACPA Step-Down DC-DC Converter

The MAX738ACPA from Maxim Integrated is a highly efficient, compact, and versatile step-down DC-DC converter designed to meet the needs of a wide range of applications. This device is an ideal solution for systems that require a stable and regulated lower voltage from a higher voltage supply. With its advanced design and built-in features, the MAX738ACPA ensures reliable performance and power efficiency, making it a top choice for engineers and designers.

Key Features

  • Adjustable Output Voltage: The output voltage of the MAX738ACPA can be adjusted to meet the specific requirements of your application, providing design flexibility.
  • High Efficiency: This converter boasts a high efficiency, which minimizes power loss during operation and extends battery life in portable applications.
  • Low Quiescent Current: The low quiescent current of the device helps in reducing the standby power consumption, making it suitable for battery-powered devices.
  • Compact 8-Pin DIP Package: The small footprint of the DIP package allows for easy integration into space-constrained designs without sacrificing performance.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and fluctuating input conditions.
  • Thermal Overload Protection: The built-in thermal overload protection feature prevents the device from overheating, ensuring safe operation under high power conditions.
  • Current Limiting: Integrated current limiting protects the device and the load from damage due to overcurrent conditions.

Applications

The MAX738ACPA is suited for a diverse array of applications, including but not limited to:

  • Portable electronics
  • Battery-powered devices
  • Embedded systems
  • Power supply modules
  • Telecommunications equipment
  • Automotive accessories

With its robust design and comprehensive features, the MAX738ACPA from Maxim Integrated is a reliable choice for systems that require efficient voltage regulation in a compact package. Whether you're working on a sophisticated industrial system or a simple consumer electronic device, the MAX738ACPA provides the performance and flexibility needed to meet your power management requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess