Maxim Integrated MAX738ACWE+ Step-Down Controller Overview
The MAX738ACWE+ is a high-efficiency, step-down controller designed by Maxim Integrated to deliver robust power management solutions for a wide range of applications. This versatile component is engineered to provide a compact and reliable power conversion by stepping down higher voltages to lower voltages with minimal power loss.
Key Features
- Adjustable Output: The MAX738ACWE+ offers an adjustable output voltage, allowing designers to tailor the output to fit specific requirements of the target application.
- High Efficiency: With its advanced design, this controller operates with high efficiency, which is crucial for reducing thermal stress and improving the longevity of the end product.
- Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various input sources and ensuring a versatile use across different platforms.
- Compact Package: Housed in a 16-SOIC wide package, it occupies minimal board space, providing a space-efficient solution for densely packed electronic assemblies.
- Protection Features: The device includes built-in protection features such as over-temperature and over-current protection, enhancing the safety and reliability of the overall system.
Applications
The MAX738ACWE+ is ideal for applications that require efficient voltage regulation and compact power solutions. It is commonly used in:
- Portable Devices
- Telecommunications
- Networking Equipment
- Computing Devices
- Battery-Powered Systems
Technical Specifications
- Topology: Step-Down (Buck)
- Output Type: Adjustable
- Package / Case: 16-SOIC W
- Operating Temperature: -40°C to +85°C
- Series: MAX738
The MAX738ACWE+ step-down controller from Maxim Integrated is a testament to the company's commitment to providing innovative, high-performance integrated circuits. Its combination of efficiency, versatility, and protection features make it a go-to choice for power management tasks where performance and space economy are paramount.