EN
  • EN
  • DE

MAX739CWE

Part No MAX739CWE
Manufacturer Maxim Integrated
Description -5V,-12V,-15V, and Adjustable Inverting Current-Mode PWM Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214878-MAX739CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX739CWE CAD Model

Description

Maxim Integrated MAX739CWE Voltage Regulator

The MAX739CWE is a high-performance, precision voltage regulator manufactured by Maxim Integrated, a company renowned for its reliable and innovative semiconductor products. This voltage regulator is designed to deliver a stable and accurate voltage supply, making it an ideal component for sensitive electronic applications that require consistent power management.

Key Features:

  • Output Voltage: The MAX739CWE offers a fixed output voltage, providing a stable and precise voltage level for the operation of electronic circuits.
  • High Accuracy: This regulator boasts high accuracy in voltage regulation, ensuring minimal deviation from the desired voltage output, which is critical for the performance of sensitive electronic systems.
  • Low Dropout Voltage: The low dropout voltage characteristic of the MAX739CWE allows it to continue regulating the output voltage even when the input-to-output differential is minimal, making it highly efficient in battery-powered applications.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, thus enhancing its reliability and longevity.
  • Package Type: The component is housed in a 16-SO (Small Outline) package, which is compact and suitable for space-constrained applications.

Applications:

The MAX739CWE is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Data communication equipment
  • Medical devices
  • Automotive electronics

Quality and Reliability:

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX739CWE voltage regulator is no exception, as it is designed with the meticulous attention to detail and rigorous testing that Maxim Integrated is known for. With this component, designers and engineers can be confident in the stable performance and longevity of their electronic systems.

For detailed specifications, application notes, and additional information, customers are encouraged to consult the official datasheet provided by Maxim Integrated.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess