EN
  • EN
  • DE

MAX742CWP+

Part No MAX742CWP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Conv DC-DC 4.2V to 10V Inv/Step Up Quad-Out 12V/-12V/15V/-15V 2A/-2A 60W 20-Pin SOIC W / IC REG CTRLR BOOST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive or Negative
Topology Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 4.2 V ~ 10 V
Frequency - Switching 100kHz, 200kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 786991-MAX742CWP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX742
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX742CWP+ CAD Model

Description

Product Overview: MAX742CWP+ from Maxim Integrated

The MAX742CWP+ is a high-performance, switch-mode, step-up/step-down voltage regulator designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This versatile component is a perfect fit for applications requiring a regulated power supply with a wide input voltage range.

Key Features

  • Adjustable Output Voltage: The MAX742CWP+ offers an adjustable output voltage range, making it suitable for a variety of uses where precise voltage regulation is critical.
  • High Efficiency: Its switch-mode operation ensures high efficiency, which is essential for battery-powered devices to prolong battery life and reduce heat generation.
  • Versatility: The device can operate in both step-up and step-down modes, providing flexibility in design for different circuit requirements.
  • Protection Features: It includes built-in safety features such as over-temperature protection and current limiting to safeguard the device and the system it is a part of from potential damage.

Applications

The MAX742CWP+ is ideal for a wide range of applications. It is particularly well-suited for portable devices where power efficiency is crucial. Its ability to handle a wide input voltage range makes it a good choice for systems that experience fluctuating or variable power supply conditions. Common applications include:

  • Portable Computers
  • Battery-Powered Equipment
  • Power Supply Backup Systems
  • Multi-chemistry Battery Chargers
  • Telecommunications Equipment

Technical Specifications

  • Package: The MAX742CWP+ is offered in a 20-Pin SOIC W package that is both compact and easy to integrate into various circuit designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability under varying environmental conditions.

The MAX742CWP+ from Maxim Integrated stands out for its flexibility, efficiency, and the protection it offers, making it a robust solution for designers looking to create stable and reliable power supplies in their electronic projects.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess