Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive or Negative
Topology Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 4.2 V ~ 10 V
Frequency - Switching 100kHz, 200kHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 786992-MAX742EPP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX742
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX742EPP+ CAD Model

Description

Maxim Integrated MAX742EPP+ Voltage-Mode PWM Controllers

The MAX742EPP+ is a high-performance voltage-mode pulse width modulation (PWM) controller designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This component is particularly suitable for use in switch-mode power supplies, DC-DC converters, and other power management applications where efficiency and reliability are of paramount importance.

Encased in a 20-pin plastic DIP package, the MAX742EPP+ offers a range of features that make it an ideal choice for a variety of complex power supply designs. With its wide input voltage range, the MAX742EPP+ can handle supply voltages from 4.75V to 5.25V, making it versatile for different power environments and ensuring stable operation even under fluctuating power conditions.

The device is equipped with a high-frequency operation capability, supporting switching frequencies up to 300kHz. This high-frequency operation enables the design of power supplies with smaller, more efficient components, reducing overall size and cost. Additionally, the MAX742EPP+ boasts excellent line and load regulation, which contributes to a stable output voltage even with varying input voltages and load conditions.

One of the key features of the MAX742EPP+ is its dual error amplifiers, which allow for precise output voltage regulation. These amplifiers can be used for voltage-mode control or in applications requiring current limiting or foldback. The flexibility in control methods makes the MAX742EPP+ a versatile choice for a wide array of power management designs.

Furthermore, the device includes under-voltage lockout protection, which ensures that the power supply does not operate under insufficient voltage conditions that could potentially damage the circuit or affect performance. The MAX742EPP+ also incorporates soft-start functionality, which gradually ramps up the output voltage to the desired level at power-up, minimizing stress on the power supply components.

In summary, the Maxim Integrated MAX742EPP+ voltage-mode PWM controller is a reliable and efficient solution for designers looking to create sophisticated power management systems. Its comprehensive set of features, combined with its robust design, make it an excellent choice for a myriad of applications requiring precise voltage regulation and high performance.

You May Also Be Interested in

Texas Instruments
MIDRANGE INPUT SYNCHRONOUS BUCK CONTROLLER WITH ADVANCED SEQUENCING AND OUTPUT MARGINING
Lowest to $3.1677
ECAD model for TPS40100RGERG4
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 16TSSOP
Lowest to $6.3373
ECAD model for ISL6406IVZ
ON Semiconductor
HIGH PERFORMANCE CURRENT MODE CONTROLLERS | IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2254
ECAD model for UC3844BD1R2
ON Semiconductor
Enhanced Voltage Mode PWM Controller
Need more? Email Us
ECAD model for CS51221ED16G
Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Texas Instruments
DC/DC Cntrlr Single-OUT Step Down Automotive 8-Pin VSSOP T/R / Hysteretic PFET Buck Controller with Enable Pin | IC REG CTRLR BUCK 8VSSOP
Lowest to $1.5835
ECAD model for LM3489MMX
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for UCC3585M
Texas Instruments
Wide Input Range Synchronous Buck Controller with Analog Current Monitor
Lowest to $9.3925
ECAD model for LM25117QPMHX/NOPB
Texas Instruments
Negative Output Flyback Pulse Width Modulator
Need more? Email Us
ECAD model for UC2572N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention