EN
  • EN
  • DE

MAX744ACWE

Part No MAX744ACWE
Manufacturer Maxim Integrated
Description 5V, Step-Down, Current-Mode PWM DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214914-MAX744ACWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX744ACWE CAD Model

Description

Maxim Integrated MAX744ACWE Step-Up DC-DC Controller Overview

The MAX744ACWE from Maxim Integrated is a highly efficient, CMOS step-up DC-DC controller designed for small to medium power applications. This controller is specifically engineered to convert low voltage inputs to higher voltage outputs, making it an ideal solution for battery-powered devices that require a higher operating voltage.

The MAX744ACWE operates from an input voltage range of 2V to 16.5V, allowing it to be used with a variety of power sources including single-cell to multi-cell batteries, or regulated power supplies. Its adjustable output voltage can deliver up to 16V, which accommodates a wide array of devices and ensures flexibility in design applications.

This controller features a high-efficiency, pulse-width modulation (PWM) control scheme that minimizes power loss during conversion, thus extending battery life for portable applications. The MAX744ACWE also includes a frequency compensation network that simplifies the design process and reduces external component count.

Safety and protection are integral to the design of the MAX744ACWE. It includes an overvoltage protection circuit that prevents damage to the device and the load in the event of an unexpected surge in output voltage. Additionally, the thermal overload protection ensures the controller operates within safe temperature limits.

The MAX744ACWE comes in a compact 16-pin SOP (Small Outline Package), which is suitable for space-constrained applications. Its small footprint and the surface-mount package allow for efficient use of PCB space, which is critical in portable device design.

Overall, the Maxim Integrated MAX744ACWE step-up DC-DC controller is a versatile and reliable choice for designers looking to boost voltage in their power management applications while maintaining high efficiency, robust protection features, and a compact form factor.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0058 $60.0696
29+ $4.1072 $119.1088
44+ $3.9790 $175.0760
60+ $3.8508 $231.0480
78+ $3.7226 $290.3628
104+ $3.3368 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess