EN
  • EN
  • DE

MAX7450ESA

Part No MAX7450ESA
Manufacturer Maxim Integrated
Description Video-Signal Conditioners with AGC and Back-Porch Clamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214915-MAX7450ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7450ESA CAD Model

Description

MAX7450ESA - Video Filter Amplifier from Maxim Integrated

The MAX7450ESA is a high-quality video filter amplifier produced by Maxim Integrated, designed to provide a comprehensive solution for video signal conditioning. This integrated circuit is specifically crafted to address the needs of video applications requiring sharp and clean video signals, such as video conferencing, security cameras, and digital video recorders.

With a 5th-order, low-pass, fixed 8MHz filter, the MAX7450ESA effectively eliminates unwanted high-frequency noise while preserving the integrity of the original video signal. This makes it an ideal choice for applications where maintaining signal fidelity is paramount. Additionally, the filter features a flat passband and a sharp cutoff, which is essential for minimizing group delay variations and preventing signal distortion.

The device operates from a single +5V supply, simplifying the power supply design and making it compatible with a wide range of video equipment. Its single-supply operation, along with a low-power shutdown mode, ensures that the MAX7450ESA is both energy-efficient and suitable for battery-powered devices.

Engineered to be user-friendly, the MAX7450ESA comes in a compact 8-pin SO package, which makes it easy to integrate into space-constrained designs without sacrificing performance. The small footprint allows designers to optimize board space and reduce overall product size, which is crucial for modern, sleek electronic devices.

Another key feature of the MAX7450ESA is its internal gain setting, which is fixed at +2V/V. This built-in amplification simplifies the design process by removing the need for external gain-setting components, thus reducing the bill of materials and potential points of failure in the signal path.

Overall, the MAX7450ESA from Maxim Integrated stands out as a robust and reliable solution for video signal enhancement. Its combination of high-quality filtering, ease of use, and compact design makes it a top choice for designers looking to improve the performance and quality of their video applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess