EN
  • EN
  • DE

MAX7500MUA

Part No MAX7500MUA
Manufacturer Maxim Integrated
Description Digital Temperature Sensors and Thermal Watchdog with Bus Lockup Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214923-MAX7500MUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX7500MUA CAD Model

Description

The MAX7500 series from Maxim Integrated represents a line of precise, low-power temperature sensors that provide an accurate digital representation of temperature readings. The MAX7500MUA is a standout model within this series, offering a compact and efficient solution for a wide range of applications where temperature monitoring is critical.

Key Features

  • Accuracy: The MAX7500MUA boasts an impressive temperature accuracy of ±1°C from -40°C to +125°C, ensuring reliable readings for the most demanding applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with very low power consumption, making it ideal for portable and battery-operated systems.
  • Digital Interface: It features a user-friendly I²C-compatible serial interface, allowing for easy integration into existing systems with minimal additional components.
  • Miniature Package: Housed in a compact 8-pin µMAX package, the MAX7500MUA is perfect for space-constrained designs without compromising on performance.

Applications

The MAX7500MUA is versatile and can be utilized in various applications, including:

  • Environmental Control Systems
  • Industrial Sensors
  • Handheld Devices
  • Medical Equipment
  • Telecommunications Infrastructure

Technical Specifications

Parameter Value Accuracy ±1°C Operating Temperature Range -40°C to +125°C Supply Voltage 3.0V to 5.5V Package Type 8-pin µMAX Interface Type I²C-compatible serial

In conclusion, the MAX7500MUA from Maxim Integrated is an exceptional choice for professionals seeking a reliable, accurate, and low-power temperature sensing solution. Its integration flexibility, coupled with its miniature footprint, makes it a top contender for a multitude of temperature monitoring applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess