EN
  • EN
  • DE

MAX755ESA

Part No MAX755ESA
Manufacturer Maxim Integrated
Description MAX755 -5V/ADJUSTABLE, NEGATIVE-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 6.2V
Voltage - Output (Min/Fixed) -5V
Current - Output 275mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX755
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829967-MAX755ESA
Ultra Librarian 3D Model Ultra Librarian MAX755ESA CAD Model

Description

The MAX755ESA, produced by Maxim Integrated, is a high-efficiency, compact, step-up DC-DC converter that is designed to deliver a stable and regulated output voltage from a lower voltage input. This component is an excellent choice for battery-powered devices where extending battery life is crucial. Its small size and high efficiency make it ideal for portable electronics, such as personal digital assistants (PDAs), handheld instruments, and mobile communications devices.

This efficient voltage converter operates over a wide input voltage range from 2V to 16.5V, making it versatile for various applications. The MAX755ESA can provide an adjustable output voltage from 2.7V to 16.5V, or a fixed output voltage, depending on the needs of the circuit. With its ability to deliver up to 150mA of output current (depending on input/output voltage differential), it can power a wide range of devices.

One of the key features of the MAX755ESA is its high-frequency operation at 500kHz, which allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the power supply design. Additionally, this switching regulator includes an internal 2A N-channel MOSFET switch, which contributes to its high efficiency by reducing conduction losses.

The MAX755ESA also includes several protection features to ensure the longevity and reliability of both the converter and the powered device. These features include thermal shutdown, frequency foldback, and overcurrent protection. Its thermal shutdown mechanism prevents damage from overheating, while frequency foldback helps maintain operation during transient conditions and reduces current draw during short-circuit conditions.

Available in an 8-pin SO package, the MAX755ESA is designed for easy implementation into a variety of circuit layouts. Its operating temperature range of -40°C to +85°C ensures stable performance across a wide range of environmental conditions.

In summary, the MAX755ESA from Maxim Integrated is a versatile, efficient, and reliable step-up DC-DC converter that is well-suited for portable electronics requiring a compact power solution. Its high-frequency operation, adjustable output voltage, and integrated protection features make it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1913 $55.9565
11+ $9.1827 $101.0097
17+ $8.8957 $151.2269
24+ $8.6087 $206.6088
31+ $8.3218 $257.9758
41+ $7.4609 $305.8969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess