The MAX766EPA is a high-efficiency, voltage-mode, step-up DC-DC converter designed by Maxim Integrated to cater to the power requirements of battery-powered devices. This versatile component is capable of boosting input voltages as low as 2V to a fixed output voltage that can be configured by the user, making it an ideal choice for portable electronics where battery life is critical.
Key Features
- Adjustable Output: The output voltage of the MAX766EPA can be set from 2.7V to 5.5V, allowing for a wide range of applications and ensuring compatibility with various circuits and devices.
- High Efficiency: With its high switching frequency and low quiescent current, the MAX766EPA offers a high efficiency rate, which is essential for maximizing battery life in portable devices.
- Low Input Voltage: The device operates with input voltages from 2V to 16.5V, making it suitable for single-cell or multi-cell battery configurations.
- Compact Design: Packaged in an 8-pin DIP (Dual In-line Package), the MAX766EPA is designed for space-constrained applications.
Applications
The MAX766EPA is a versatile component that can be used in a variety of applications, including:
- Portable Devices
- Battery-Powered Equipment
- Handheld Instruments
- Power Backup Systems
- Small Electronics
Technical Specifications
Parameter
Value
Output Voltage (Adjustable)
2.7V to 5.5V
Input Voltage Range
2V to 16.5V
Package Type
8-Pin DIP
Switching Frequency
Up to 300kHz
Operating Temperature
-40°C to +85°C
Overall, the MAX766EPA from Maxim Integrated is an excellent choice for designers looking to create compact, efficient, and reliable power solutions for their battery-operated devices.