Maxim Integrated MAX770CSA+ Step-Up DC-DC Converter
The Maxim Integrated MAX770CSA+ is a highly efficient, compact, and versatile step-up DC-DC converter that is designed to deliver a stable and regulated output voltage from a lower voltage input. This makes it an ideal solution for battery-powered applications where extending the battery life is crucial. The MAX770CSA+ is capable of stepping up input voltages from as low as 2V to a fixed output voltage that can be set by the user with external resistors.
Featuring a switch-mode topology, the MAX770CSA+ offers a high-efficiency conversion that minimizes heat generation, thereby enhancing the reliability and longevity of the product. It also includes a 1.25A onboard switch, which allows it to deliver output currents high enough to power small to medium-sized electronic devices. The integrated frequency compensation simplifies the design, as it reduces the number of external components required.
The MAX770CSA+ comes in a space-saving 8-pin SOIC package, making it well-suited for applications with limited PCB space. It is commonly used in portable electronics, such as handheld medical devices, personal digital assistants (PDAs), and portable media players, as well as in power backup systems and other low-power applications that require voltage boosting.
- Input Voltage Range: 2V to 16.5V
- Adjustable Output Voltage: Set with external resistors
- High Efficiency: Minimizes power loss during conversion
- Onboard 1.25A Switch: Capable of delivering sufficient power for various applications
- Frequency Compensation: Integrated for ease of design
- Package Type: 8-pin SOIC for compact designs
The MAX770CSA+ also features a low-battery detector, which provides an early warning for battery replacement or recharge. This feature is particularly useful in portable applications where uninterrupted operation is critical. Additionally, the device offers thermal shutdown protection and current limit to safeguard against over-temperature and over-current conditions, respectively.
With its robust design and versatility, the Maxim Integrated MAX770CSA+ is an excellent choice for designers looking to boost voltage efficiently in space-constrained applications while maintaining a high level of performance and reliability.