EN
  • EN
  • DE

MAX770CSATG074

Part No MAX770CSATG074
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075750-MAX770CSATG074
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX770CSATG074 CAD Model

Description

Maxim Integrated MAX770CSATG074 - Step-Up DC-DC Controller

The Maxim Integrated MAX770CSATG074 is a highly efficient, compact, and versatile step-up DC-DC controller designed to provide a reliable power management solution for a wide array of electronic applications. This controller is engineered to drive an external N-channel MOSFET and is ideal for battery-powered devices due to its low quiescent current and high efficiency at light loads.

With an input voltage range of 2V to 16.5V, the MAX770CSATG074 is capable of supporting applications that operate on single-cell lithium-ion batteries, multiple alkaline/NiCd/NiMH cells, or other standard power supplies. The device offers an adjustable output voltage up to 16.5V, which allows designers to tailor the output to meet the specific requirements of their application.

The MAX770CSATG074 features a 300kHz (typical) fixed-frequency operation which minimizes the size of external components and helps to reduce the overall footprint of the power supply design. The high switching frequency also allows for the use of smaller, lower-cost inductors and capacitors while maintaining excellent load and line regulation.

Safety and protection are paramount in power management, and this controller provides several protective features. These include a programmable current limit, thermal shutdown, and undervoltage lockout (UVLO), ensuring that the power supply operates within safe parameters and protects both the controller and the load from adverse conditions.

The MAX770CSATG074 comes in a small 8-pin SO package, making it suitable for space-constrained applications. Whether you're designing power supplies for portable electronics, LCD bias supplies, DSL modems, or other small electronic devices, the Maxim Integrated MAX770CSATG074 offers a robust and efficient solution for your step-up DC-DC conversion needs.

To integrate this controller into your design, technical documentation including datasheets, reference designs, and application notes are available from Maxim Integrated's website, providing all the necessary information to ensure a smooth implementation process.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess