EN
  • EN
  • DE

MAX774CPA

Part No MAX774CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description -5V/-12V/-15V or Adjustable, High-Efficiency, Low IQ Inverting DC-DC Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214965-MAX774CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX774CPA CAD Model

Description

Product Overview: MAX774CPA from Maxim Integrated

The MAX774CPA is a high-performance, precision voltage converter chip designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit is specifically engineered to provide reliable and efficient voltage conversion solutions for a wide range of electronic applications.

Key Features

  • Adjustable Output Voltage: The MAX774CPA offers an adjustable output voltage feature, giving designers the flexibility to set the voltage according to their specific requirements.
  • High Efficiency: With its high-efficiency design, this voltage converter ensures minimal power loss during operation, making it suitable for battery-powered devices.
  • Low Power Operation: The device is optimized for low power consumption, which helps to extend the battery life of portable electronics.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and making it versatile for different types of applications.
  • Compact Package: The MAX774CPA comes in a compact 8-pin DIP package, which is ideal for space-constrained applications.

Applications

The MAX774CPA is suitable for a variety of applications, including but not limited to:

  • Portable devices
  • Power supply modules
  • Battery-operated equipment
  • Data acquisition systems
  • Embedded systems

Technical Specifications

The technical specifications of the MAX774CPA include:

  • Adjustable output voltage range
  • High efficiency and low quiescent current
  • Wide input voltage range
  • Thermal overload protection
  • Short circuit protection
  • 8-pin DIP package

With its robust feature set, the MAX774CPA from Maxim Integrated stands out as a reliable and versatile solution for voltage conversion needs. Whether for industrial, commercial, or consumer electronics, this voltage converter chip offers the performance and flexibility required to meet the demands of modern electronic designs.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX774CPA is built to meet stringent quality standards, ensuring reliable performance and longevity in the field. Customers can trust Maxim Integrated for their voltage conversion requirements, knowing that they are getting a product that is both efficient and durable.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9841 $59.8410
24+ $4.9099 $117.8376
37+ $4.7563 $175.9831
51+ $4.6027 $234.7377
65+ $4.4502 $289.2630
87+ $3.9894 $347.0778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess