EN
  • EN
  • DE

UCC28230PW

Part No UCC28230PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Advanced PWM Controller for Bus Converters | IC REG CTRLR MULT TOP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 4
Output Phases 1
Supply Voltage 7V ~ 17V
Switching Frequency 100kHz ~ 550kHz
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number UCC28230
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1276270-UCC28230PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28230PW CAD Model

Description

Product Overview: UCC28230PW by Texas Instruments

The UCC28230PW is a sophisticated, high-performance PWM controller from Texas Instruments, designed to cater to a wide range of power supply applications. This advanced controller integrates multiple features that enable efficient and reliable power conversion in systems requiring isolated and non-isolated power solutions.

Key Features

  • Advanced Control: The UCC28230PW utilizes a phase-shifted full-bridge PWM control method which provides high efficiency and better noise immunity for demanding applications.
  • Flexibility: With its programmable switching frequency ranging from 100 kHz to 1 MHz, this controller can be adapted to various design requirements, allowing for optimization of transformer and filter components.
  • High Performance: The device boasts precision dead-time control and adaptive delay set, which minimizes body diode conduction losses and enhances overall performance.
  • Robust Protection Features: The UCC28230PW includes a suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications

The versatility of the UCC28230PW makes it suitable for various applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Server and data center power supplies
  • Renewable energy systems inverters
  • High-density power modules

Technical Specifications

The UCC28230PW is housed in a 16-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications. It operates over a junction temperature range of -40°C to 125°C, ensuring reliability across various environmental conditions.

Design Support

Texas Instruments provides comprehensive design support for the UCC28230PW, including technical documentation, reference designs, and simulation tools. This aids designers in reducing development time and accelerating product time-to-market.

With its combination of performance, flexibility, and robust protection mechanisms, the UCC28230PW from Texas Instruments is an ideal choice for designers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0086 $50.4300
125+ $0.8276 $103.4500
190+ $0.8018 $152.3420
260+ $0.7759 $201.7340
335+ $0.7500 $251.2500
450+ $0.6724 $302.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,474 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess