EN
  • EN
  • DE

MAX77665A

Part No MAX77665A
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214586-MAX77665A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX77665A CAD Model

Description

The MAX77665A from Maxim Integrated is a highly integrated power management solution designed for advanced portable electronics. This versatile IC simplifies the design process and enhances the performance of battery-powered devices, making it an ideal choice for designers looking to maximize energy efficiency and extend battery life.

Key Features

  • Multi-Channel Regulator: The MAX77665A includes a multi-channel regulator with a combination of step-down and step-up converters, providing a flexible power supply architecture for various voltage requirements.
  • High-Efficiency Operation: Designed with efficiency in mind, the IC ensures minimal power loss during operation, which is critical for maximizing battery life in portable devices.
  • Compact Form Factor: The small footprint of the MAX77665A makes it suitable for space-constrained applications, allowing designers to minimize the size of the end product without compromising on performance.
  • Integrated Battery Charger: With an integrated battery charging circuit, the MAX77665A offers a complete charging solution, supporting various battery chemistries and providing safe and efficient charging control.

Applications

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets
  • Health and Fitness Monitors

Technical Specifications

The MAX77665A features a wide input voltage range, multiple output voltage channels, and programmable current limits. It also includes safety features such as overvoltage, overcurrent, and thermal protection to ensure reliable operation under various conditions.

Design Support

Maxim Integrated provides comprehensive design support for the MAX77665A, including evaluation kits, technical documentation, application notes, and a dedicated support team to assist with design questions and challenges.

In conclusion, the MAX77665A from Maxim Integrated is an all-encompassing power management solution that offers efficiency, integration, and protection for today's sophisticated portable electronic devices. Its combination of advanced features and design support makes it a top choice for industry professionals seeking to enhance their product's performance and reliability.

You May Also Be Interested in

Omron
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $3.2617
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349
EliteMT
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess