EN
  • EN
  • DE

MAX77801EWP+T

Part No MAX77801EWP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST PROG 2A 20WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 2.6V
Maximum Output Voltage 4.19V
Current - Output 2A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFBGA, WLBGA
Supplier Device Package 20-WLP (1.83x2.13)
Part Number Series MAX77801
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806509-MAX77801EWP+T
Ultra Librarian 3D Model Ultra Librarian MAX77801EWP+T CAD Model

Description

MAX77801EWP+T - Maxim Integrated High-Efficiency Power Solution

The MAX77801EWP+T is a state-of-the-art power management IC (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact, high-performance chip is engineered to provide a reliable and efficient power solution for a wide range of portable and wearable devices, including smartphones, tablets, and medical devices.

At the heart of the MAX77801EWP+T is an advanced switching regulator that delivers high efficiency across a variety of load conditions. This feature ensures extended battery life and improved performance for devices that require a stable power supply. The PMIC is designed to operate with a minimum amount of external components, which simplifies the design process and helps reduce overall system cost and complexity.

The device offers a flexible power management solution with multiple output voltages that are programmable via an I2C-compatible interface. This allows designers to fine-tune the power levels to match specific requirements of their applications, ensuring optimal operation. The MAX77801EWP+T also features a range of protective measures, including over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout, which contribute to the safety and longevity of the end product.

Key specifications of the MAX77801EWP+T include a wide input voltage range, high efficiency at various load levels, and a compact package that makes it suitable for space-constrained applications. The device's high switching frequency allows for the use of small, low-cost inductors and capacitors, further reducing the overall footprint and bill of materials.

Maxim Integrated's commitment to quality is evident in the MAX77801EWP+T, which is designed to meet strict industry standards for reliability and performance. For designers seeking a high-efficiency, flexible, and robust power management solution, the MAX77801EWP+T from Maxim Integrated is an excellent choice that combines advanced technology with practical design considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1052 $55.2600
115+ $0.9068 $104.2820
175+ $0.8785 $153.7375
240+ $0.8502 $204.0480
305+ $0.8218 $250.6490
410+ $0.7368 $302.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess