EN
  • EN
  • DE

MAX7828ETJ+

Part No MAX7828ETJ+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706523-MAX7828ETJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7828ETJ+ CAD Model

Description

The MAX7828ETJ+ from Maxim Integrated is a sophisticated, high-performance integrated circuit designed for use in advanced electronic systems. This precision analog-to-digital converter (ADC) is engineered to deliver exceptional accuracy, high-speed operation, and low power consumption, making it an ideal solution for a wide range of applications, including medical devices, industrial automation, and telecommunications equipment.

Key Features

  • High-Resolution ADC: The MAX7828ETJ+ features a multi-channel, 16-bit ADC, providing precise digital representation of analog signals.
  • Multiple Input Channels: It includes multiple analog input channels, enabling the simultaneous sampling of various signal sources.
  • High-Speed Operation: This device offers a fast conversion rate, ensuring timely data processing for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7828ETJ+ helps to extend battery life in portable devices and reduce power costs in stationary applications.
  • Integrated Reference: An onboard precision voltage reference enhances the accuracy and stability of the conversion process.
  • Small Footprint: Housed in a compact 32-pin TQFN package, the MAX7828ETJ+ saves valuable board space.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.

Applications

The MAX7828ETJ+ is versatile enough to fit into a multitude of applications. Its precision and speed are particularly beneficial in:

  • Data Acquisition Systems
  • Medical Imaging
  • Industrial Process Control
  • Automated Test Equipment
  • Battery-Powered Devices

Technical Specifications

For detailed technical specifications, designers and engineers should consult the MAX7828ETJ+ datasheet, which provides in-depth information on electrical characteristics, pin configurations, and application notes to ensure optimal integration into their projects.

In summary, the MAX7828ETJ+ from Maxim Integrated stands out as a reliable and efficient solution for high-precision analog-to-digital conversion, offering the performance needed for today's demanding electronic applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess