EN
  • EN
  • DE

MAX9260GCB/V

Part No MAX9260GCB/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707317-MAX9260GCB/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX9260GCB/V CAD Model

Description

The MAX9260GCB/V from Maxim Integrated is a state-of-the-art serializer designed for automotive and industrial applications that require high-speed data transmission. It is part of Maxim's Gigabit Multimedia Serial Link (GMSL) family, offering robust communication with high noise immunity over a single coaxial cable or differential pair.

This advanced serializer is capable of serializing 24-bit parallel data into a serialized output, which can be transmitted over distances of up to 15 meters without significant signal degradation. The MAX9260GCB/V operates at a 3.1 Gbps high-speed serial interface, making it ideal for applications that demand fast and reliable data transfer, such as automotive infotainment, advanced driver assistance systems (ADAS), and rear-view cameras.

With its built-in spread spectrum and on-chip control channel, the MAX9260GCB/V ensures reduced EMI and allows for bidirectional control data communication without additional wiring. The device also supports HDCP (High-bandwidth Digital Content Protection) encryption, providing secure transmission of content-protected video streams.

The MAX9260GCB/V is designed for easy integration into existing systems, featuring programmable spread-spectrum modulation, automatic wake-up, and sleep features to minimize power consumption when not in active use. Its compact 64-pin LQFP package makes it suitable for space-constrained applications, and it is operational over the -40°C to +105°C temperature range, ensuring reliable performance in harsh environments.

Key features of the MAX9260GCB/V include:

  • High-speed GMSL serializer for robust communication over coax or twisted pair
  • 3.1 Gbps serial data rate for high-resolution video and data transmission
  • Support for HDCP encryption for secure data streaming
  • Integrated spread-spectrum capability for reduced EMI
  • Automatic wake-up and sleep functions for power efficiency
  • Extended temperature range for automotive and industrial applications

Overall, the MAX9260GCB/V is an excellent choice for designers looking to implement high-speed data transmission with reliability and security in mind.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,706 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess