EN
  • EN
  • DE

MAX15005IAG+T

Part No MAX15005IAG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701521-MAX15005IAG+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15005IAG+T CAD Model

Description

Maxim Integrated MAX15005IAG+T - High-Performance Step-Down Controller

The MAX15005IAG+T from Maxim Integrated is a highly efficient, versatile, and robust step-down controller designed to cater to a broad range of power supply applications. It is particularly well-suited for use in distributed power systems, pre-regulator for linear regulators, and point-of-load (POL) modules where high efficiency, compact size, and reliability are critical.

This advanced controller operates at an input voltage range from 4.5V to 40V, making it ideal for handling various levels of input power and ensuring compatibility with a wide array of power sources. The MAX15005IAG+T is capable of producing a maximum output current that is only limited by the choice of external components, thereby providing designers with the flexibility to tailor the output to their specific requirements.

The device features an adjustable switching frequency from 100kHz to 1MHz, which allows for optimization between efficiency and component size. Designers can select a lower frequency for better efficiency or a higher frequency to reduce the size of the external components, such as inductors and capacitors, enabling a more compact overall power supply design.

One of the key benefits of the MAX15005IAG+T is its integrated high-side n-channel FET driver, which simplifies the circuit design and reduces external component count. The controller also comes with a variety of protection features, including overvoltage, undervoltage, and thermal shutdown, which enhance the safety and durability of the end application.

The MAX15005IAG+T also supports external synchronization, allowing for reduced electromagnetic interference (EMI) and the ability to synchronize multiple controllers to operate coherently within a system. This feature is particularly useful in noise-sensitive applications where EMI must be minimized.

Available in a compact 24-pin TSSOP package, the MAX15005IAG+T is designed for automated manufacturing processes, ensuring ease of integration into a wide range of commercial and industrial products. Its small footprint and high level of integration make it an excellent choice for designers looking to reduce board space without compromising on performance.

With its combination of high efficiency, flexibility, and robust protection features, the MAX15005IAG+T from Maxim Integrated stands out as a superior choice for engineers and designers seeking a reliable and high-performing step-down controller for their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess