EN
  • EN
  • DE

MAX785CAI-T

Part No MAX785CAI-T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description MAX785 POWER-SUPPLY CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 214603-MAX785CAI-T
Ultra Librarian 3D Model Ultra Librarian MAX785CAI-T CAD Model

Description

The MAX785CAI-T is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a broad range of applications requiring voltage regulation and power management. This versatile chip is part of Maxim's esteemed portfolio of power management integrated circuits (ICs) that are known for their reliability, efficiency, and innovation.

Key Features

  • High Accuracy: The MAX785CAI-T provides precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Power Consumption: With its focus on energy efficiency, this IC helps to minimize power usage, making it ideal for battery-powered devices.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature spectrum, making it suitable for industrial and automotive applications.
  • Robust Packaging: The device is available in a durable package that ensures its longevity and resilience in challenging environments.

Applications

The MAX785CAI-T is adept at power management in a variety of contexts. It is particularly well-suited for:

  • Portable Consumer Electronics
  • Automotive Systems
  • Telecommunications Equipment
  • Industrial Controls

Technical Specifications

The technical specifications of the MAX785CAI-T include:

  • Adjustable Output Voltage
  • High Efficiency and Low Quiescent Current
  • Thermal Overload Protection
  • Short-Circuit Protection
  • Wide Input Voltage Range

Ordering Information

The MAX785CAI-T is available for order from Maxim Integrated and its authorized distributors. It is offered in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, customers are advised to consult the official Maxim Integrated datasheet or contact their sales representative.

With its robust feature set and flexible applications, the MAX785CAI-T from Maxim Integrated is an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8563 $59.9823
50+ $2.3447 $117.2350
77+ $2.2707 $174.8439
106+ $2.1980 $232.9880
136+ $2.1240 $288.8640
182+ $1.9046 $346.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess