EN
  • EN
  • DE

MAX786RCAI

Part No MAX786RCAI
Manufacturer Maxim Integrated
Description Dual-Output Power-Supply Controller for Notebook Computers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214986-MAX786RCAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX786RCAI CAD Model

Description

Maxim Integrated MAX786RCAI Product Overview

The MAX786RCAI is a high-performance integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular IC is part of Maxim's comprehensive range of power management solutions, aimed at delivering efficiency and reliability to a wide array of electronic applications.

At the heart of the MAX786RCAI is its capability to provide precise voltage regulation, making it an ideal choice for critical applications that require stable power supply conditions. The device's robust design ensures that it can maintain consistent performance even under varying environmental and load conditions. This makes it suitable for use in complex systems, such as telecommunications equipment, networking hardware, and high-end computing devices.

The MAX786RCAI features multiple built-in protection mechanisms, including over-temperature, over-current, and under-voltage lockout, which safeguard the system and prolong the life of the product. These protective features not only prevent damage to the IC itself but also protect the surrounding components from potential harm due to electrical anomalies.

This IC comes in a compact, surface-mount package, which allows for efficient use of board space and is conducive to modern, space-constrained designs. The MAX786RCAI's small footprint does not compromise its performance, and it continues to deliver high efficiency and low quiescent current, which is critical for battery-powered devices where energy conservation is a priority.

The MAX786RCAI also offers flexibility in application design, thanks to its adjustable output voltage feature. This allows designers to tailor the output to meet the specific needs of their system, ensuring optimal compatibility and performance.

In summary, the MAX786RCAI from Maxim Integrated stands out as a reliable and versatile power management solution that combines precision voltage regulation, protection features, and design flexibility in a compact package. It is engineered to meet the stringent requirements of today's advanced electronic systems, providing a trusted source of power where it matters most.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess