EN
  • EN
  • DE

PPC750L-GB500A2

Part No PPC750L-GB500A2
Manufacturer IBM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IBM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834135-PPC750L-GB500A2
Ultra Librarian 3D Model Ultra Librarian PPC750L-GB500A2 CAD Model

Description

The PPC750L-GB500A2 is a PowerPC 750L microprocessor manufactured by IBM. It is part of the PowerPC family, known for its use in embedded systems and networking equipment. The 'L' designation indicates a low-power version, designed for efficiency in power-sensitive applications. This processor is well-suited for a range of embedded computing needs.

Applications

  • Networking Equipment: Routers, switches, and other network infrastructure devices.
  • Industrial Automation: Control systems, robotics, and automated manufacturing processes.
  • Embedded Computing: Various embedded systems requiring efficient processing.
  • Telecommunications: Infrastructure equipment and communication devices.
  • Aerospace Applications: Suitable for applications requiring low power consumption and reliability.

Features

  • PowerPC Architecture: Based on the widely-used and well-supported PowerPC architecture.
  • Low Power Design: Optimized for low power consumption, making it suitable for battery-powered and energy-efficient systems.
  • Integrated Memory Controller: Simplifies system design and improves memory access performance.
  • High-Speed Interface: Supports various high-speed interfaces for connectivity and communication.
  • Power Management Features: Includes dynamic voltage and frequency scaling (DVFS) for power optimization.
  • On-Chip Cache: Provides fast access to frequently used data, enhancing overall performance.

Benefits

  • Energy Efficiency: Reduces overall system power consumption, leading to extended battery life and lower operating costs.
  • Improved Performance: Offers significant processing power for demanding embedded tasks.
  • Simplified Design: Integrated features reduce the need for external components, simplifying design and lowering system costs.
  • Reliable Operation: Based on a proven architecture, ensuring stable and reliable performance.
  • Scalability: Suitable for a wide range of embedded applications with varying performance and power requirements.

Technical Specifications

The PPC750L-GB500A2 typically includes:

  • Core: PowerPC 750L
  • Frequency: 500 MHz (as indicated by the '500' in the part number)
  • Cache Memory: L1 and L2 caches for faster data access
  • Memory Interface: Supports various memory types, including DDR SDRAM
  • Power Consumption: Low power design optimized for energy efficiency
  • Operating Voltage: Typically 1.8V core, 3.3V I/O
  • Package: BGA (Ball Grid Array) for compact design and efficient thermal management

The PPC750L-GB500A2 is a reliable and energy-efficient processor designed for a variety of embedded applications, providing a balance of performance and low power consumption.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4608 $76.3824
6+ $20.8905 $125.3430
9+ $20.2379 $182.1411
12+ $19.5853 $235.0236
16+ $18.9328 $302.9248
21+ $16.9739 $356.4519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess