EN
  • EN
  • DE

MAX78700+A00

Part No MAX78700+A00
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/ENERGY MEAS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type ADC, Energy Measurement
Number of Channels 2
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX78700
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706528-MAX78700+A00
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX78700+A00 CAD Model

Description

The MAX78700+A00 from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to cater to a wide range of applications that demand efficient power regulation and control. This high-performance IC is engineered to provide a seamless power solution for complex systems, making it an ideal choice for designers looking to optimize power consumption and enhance system reliability.

Key Features

  • High Efficiency: The MAX78700+A00 incorporates advanced power conversion technology that ensures high efficiency across various load conditions, significantly reducing power loss and heat generation.
  • Versatile Power Supply Options: It supports multiple power supply configurations, including single-cell and multi-cell battery setups, accommodating a broad range of input voltages.
  • Integrated Protection Circuits: With built-in overcurrent, overvoltage, undervoltage, and thermal protection, the IC safeguards the system against potential damage caused by abnormal operating conditions.
  • Compact Design: The small form factor of the MAX78700+A00 makes it suitable for space-constrained applications without compromising on performance or functionality.
  • Programmable Output: The device offers flexible programming options for output voltage and current limits, allowing customization to meet specific application requirements.

Applications

The versatile nature of the MAX78700+A00 PMIC makes it an excellent choice for a multitude of applications, including but not limited to:

  • Portable and wearable electronics
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Energy management systems

Design Support

Maxim Integrated provides comprehensive design support for the MAX78700+A00, including detailed datasheets, application notes, and reference designs. This level of support ensures that engineers can accelerate the development process and bring their products to market faster while leveraging the advanced features of this PMIC.

With its combination of efficiency, versatility, and protection features, the MAX78700+A00 from Maxim Integrated stands out as a top-tier power management solution for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess