EN
  • EN
  • DE

MAX788CCK

Part No MAX788CCK
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description 5V/3.3V/3V 5A Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214609-MAX788CCK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX788CCK CAD Model

Description

Introducing the MAX788CCK - A High-Efficiency Power Solution

The MAX788CCK is a cutting-edge power management integrated circuit (IC) from Maxim Integrated, designed to cater to the needs of modern electronic devices requiring efficient and reliable power conversion. This compact, high-performance chip is an ideal choice for a variety of applications, including portable devices, communication equipment, and industrial systems.

Key Features:

  • High Efficiency: The MAX788CCK is engineered to provide maximum power efficiency, which helps to extend battery life in portable applications and reduce heat dissipation in all systems.
  • Flexible Voltage Options: It supports a wide range of input voltages, making it versatile for different power sources and adaptable to various system requirements.
  • Integrated Functions: This IC integrates multiple functions, such as voltage regulation, power-on reset, and battery backup switching, thereby reducing the need for additional components on the PCB.
  • Compact Size: Its compact form factor is designed to fit into space-constrained applications, allowing for more efficient use of PCB real estate.
  • Robust Protection Features: The MAX788CCK includes built-in protection mechanisms such as over-temperature and over-current protection, ensuring reliable operation under adverse conditions.

Applications:

  • Portable Electronic Devices
  • Wireless Handsets and Accessories
  • GPS Devices
  • Industrial Control Systems
  • Medical Equipment

Maxim Integrated's MAX788CCK is a testament to the company's commitment to providing innovative power management solutions. Its high efficiency, wide input voltage range, and integrated features make it a smart choice for designers looking to optimize their power systems. Whether you're developing the next generation of portable gadgets or upgrading industrial equipment, the MAX788CCK offers the performance and reliability that modern electronics demand.

With the MAX788CCK, Maxim Integrated continues to push the boundaries of power management technology, offering a IC that not only meets current needs but also anticipates the requirements of future applications.

You May Also Be Interested in

EliteMT
Lowest to $3.4246
ESMT
Lowest to $1.2913
Atmel
Need more? Email Us
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Lowest to $5.6838
EliteMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $2.1853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess