EN
  • EN
  • DE

MAX797CSE+T

Part No MAX797CSE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 30 V
Frequency - Switching 150kHz, 300kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Pulse Skipping, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 119453-MAX797CSE+T
Ultra Librarian 3D Model Ultra Librarian MAX797CSE+T CAD Model

Description

Product Overview: MAX797CSE+T from Maxim Integrated

The MAX797CSE+T is a high-performance, step-down switching controller designed to provide efficient power conversion for a wide range of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this controller is part of their extensive portfolio of power management solutions. The MAX797CSE+T is particularly well-suited for portable computers, telecommunications equipment, and other battery-powered devices where efficiency and space are critical considerations.

Key Features

  • High Efficiency: The device operates with up to 95% efficiency, which minimizes heat generation and power loss, thereby extending battery life in portable applications.
  • Adjustable Output Voltage: It allows for an adjustable output voltage down to 1.25V, which provides flexibility for various design requirements.
  • Low Dropout Operation: The low dropout mode ensures continued operation even when the input voltage is close to the output voltage, enhancing performance under all conditions.
  • Power-Saving Modes: It includes a SKIP mode for improved efficiency at light loads and a fixed-frequency PWM mode for better noise immunity at heavy loads.

Product Specifications

  • Package Type: Narrow SO (Small Outline)
  • Temperature Range: -40°C to +85°C
  • Voltage Input Range: 4.5V to 26V
  • Switching Frequency: Adjustable up to 300kHz

The MAX797CSE+T is designed for easy implementation into a variety of circuit designs. It features a compact form factor in a 16-pin SO package, making it ideal for space-constrained applications. With its comprehensive protection features, including overvoltage protection, thermal shutdown, and current limit, the MAX797CSE+T ensures reliable operation and longevity of the end product.

Maxim Integrated's commitment to quality and performance is evident in the MAX797CSE+T, making it a smart choice for designers seeking to optimize their power management systems with a reliable, high-efficiency solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess