EN
  • EN
  • DE

MAX797ESE

Part No MAX797ESE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC / Step-Down Controllers with Synchronous Rectifier for CPU Power
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 5V ~ 30V
Frequency - Switching 150kHz, 300kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Pulse Skipping, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Part Number Series MAX797
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806918-MAX797ESE
Ultra Librarian 3D Model Ultra Librarian MAX797ESE CAD Model

Description

Product Overview: MAX797ESE from Maxim Integrated

The MAX797ESE is a high-performance, step-down switching controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is engineered to deliver efficient power conversion for a wide range of applications, including but not limited to telecommunications, networking, and portable electronics.

Key Features:

  • High Efficiency: The MAX797ESE achieves high efficiency through its advanced control circuitry, which allows for a reduced power loss during the conversion process. This makes it an excellent choice for battery-powered devices where power conservation is crucial.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 23V, the MAX797ESE is versatile and can accommodate a variety of power sources, making it suitable for diverse applications.
  • Adjustable Output Voltage: The output voltage of the MAX797ESE is adjustable, giving designers the flexibility to tailor the power supply to the specific needs of their circuit.
  • Compact Size: The device is available in a compact 16-pin narrow SO package, which is ideal for space-constrained applications.
  • Protection Features: The MAX797ESE includes built-in protection features such as overvoltage protection, thermal shutdown, and current limit to ensure the safety and reliability of the end application.

Applications:

The MAX797ESE is well-suited for a variety of applications where efficient power management is required. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Portable devices and battery-operated electronics
  • Computer peripherals and servers

With its robust design and high-efficiency performance, the MAX797ESE from Maxim Integrated stands out as a top choice for designers looking to optimize power consumption and extend the battery life of their products. Its combination of features and protections ensures reliable operation across a broad range of applications, solidifying its reputation as a go-to power management solution in the industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess