EN
  • EN
  • DE

MAX799CSE

Part No MAX799CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / Regulator Output DC-DC Controller IC 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX799
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 214645-MAX799CSE
Ultra Librarian 3D Model Ultra Librarian MAX799CSE CAD Model

Description

The MAX799CSE from Maxim Integrated is a highly efficient, compact, step-down DC-DC converter designed for a wide range of applications. This device is part of Maxim's esteemed power management solutions, which are renowned for their reliability, performance, and innovation.

The MAX799CSE is engineered to convert higher voltage inputs to lower voltage outputs with minimal power loss, making it an ideal choice for battery-powered devices, portable electronics, and other systems where power efficiency is critical. Its ability to provide a stable output voltage with a high level of accuracy ensures that sensitive electronic components receive a consistent power supply, enhancing the overall stability and performance of the system.

Key Features:

  • Wide Input Voltage Range: This converter can handle input voltages from 5.5V to 16V, making it versatile for various supply sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing flexibility in design.
  • High Efficiency: The MAX799CSE boasts high conversion efficiency, reducing heat generation and extending battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal protection feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, which is crucial for energy-saving applications.

Applications:

  • Battery-Powered Equipment
  • Portable Devices
  • Telecommunications
  • Computing Devices
  • Industrial Controls

The MAX799CSE comes in a 16-pin narrow SO package, which is suitable for space-constrained applications. Its robust design and comprehensive set of features make it a go-to choice for designers looking to enhance the power efficiency and reliability of their electronic systems.

With Maxim Integrated's commitment to quality, the MAX799CSE is manufactured to meet the highest standards, ensuring that it delivers consistent performance over its operational lifespan. Whether for new designs or upgrading existing systems, the MAX799CSE is a powerful ally in efficient power management.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6775 $60.7425
17+ $7.1194 $121.0298
26+ $6.8977 $179.3402
35+ $6.6747 $233.6145
45+ $6.4530 $290.3850
60+ $5.7854 $347.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess