EN
  • EN
  • DE

MAX803TEXR/V+T

Part No MAX803TEXR/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU RESET CIRCUIT SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1071191-MAX803TEXR/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX803TEXR/V+T CAD Model

Description

Maxim Integrated MAX803TEXR/V+T Microprocessor Reset Circuit

The Maxim Integrated MAX803TEXR/V+T is a highly efficient and reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of protection to digital systems by ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. This compact device is an essential component for maintaining system integrity and preventing potential issues caused by unpredictable power supply levels.

Encased in a small, 3-pin SOT23 package, the MAX803TEXR/V+T is suitable for space-constrained applications. It is tailored to offer a precise monitoring solution with a factory-trimmed reset threshold voltage. This feature ensures that systems using the MAX803TEXR/V+T can operate reliably over a wide range of supply voltages and environmental conditions.

The device has an active-low RESET output, which remains asserted for a minimum of 140ms after V<sub>CC has risen above the reset threshold level. This timeout period allows the power supply and microprocessor to stabilize before the system resumes operation. Additionally, the low power consumption of the MAX803TEXR/V+T makes it an ideal choice for portable and battery-operated devices.

Key features of the MAX803TEXR/V+T include:

  • Factory-trimmed V<sub>CC reset threshold voltage for high accuracy
  • Low supply current of 5µA (typical), which enhances battery life for portable devices
  • Guaranteed RESET output in full temperature range of -40°C to +85°C
  • Minimum 140ms reset timeout period
  • Immune to short V<sub>CC transients
  • No external components required for operation

The MAX803TEXR/V+T is a versatile component that can be used in a variety of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment. Its robust design and precision make it an indispensable tool for system designers looking to enhance the reliability and performance of their digital systems.

By integrating the MAX803TEXR/V+T into their designs, engineers can ensure that their systems are protected against the uncertainties of power supply fluctuations, thus maintaining the integrity and stability of the microprocessor's operation.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess