EN
  • EN
  • DE

MAX808NCPA

Part No MAX808NCPA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 8-Pin μP Supervisory Circuits with ±1.5eset Accuracy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1215029-MAX808NCPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX808NCPA CAD Model

Description

Maxim Integrated MAX808NCPA Microprocessor Supervisory Circuit

The Maxim Integrated MAX808NCPA is a highly reliable and efficient microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits. This compact component is essential for managing system integrity and is commonly utilized in a variety of applications including computers, controllers, and intelligent instruments.

The MAX808NCPA supervisory circuit offers several key features that make it an optimal choice for system management. It includes a precision voltage monitor that keeps a close watch on the power supply, a manual reset feature allowing for a system reset at any time, and a reset timeout that ensures the system has sufficient time to stabilize before resuming operation. Its ability to assert a reset signal when the VCC supply voltage declines below a preset threshold ensures that the microprocessor will restart in a known state during power-up, power-down, or brown-out conditions.

This device comes in an 8-pin DIP package, making it easy to integrate into a wide range of electronic systems. The MAX808NCPA operates over a wide temperature range, making it suitable for various environmental conditions. Its low supply current of 15µA (typical) is especially beneficial for portable battery-operated equipment, contributing to extended battery life and reduced power consumption.

Key specifications of the MAX808NCPA include:

  • Voltage monitoring to ensure system stability
  • Manual reset input for system control
  • 200ms reset timeout for proper system recovery
  • Operating temperature range from 0°C to +70°C
  • Low supply current for energy efficiency
  • Immunity to short VCC transients

Overall, the Maxim Integrated MAX808NCPA is an indispensable component for any digital system requiring robust power supply monitoring and management. With its precision voltage monitoring and reset capabilities, it ensures that electronic systems operate reliably and effectively, even under adverse conditions.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $3.4926
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Richtek USA Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1640
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $9.2055
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.4635
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $1.9150
Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.3563

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess