EN
  • EN
  • DE
  • IT

MAX812MEUS+T

Part No MAX812MEUS+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT MON W/RESET SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 003300-MAX812MEUS+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX812MEUS+T CAD Model

Description

Product Overview: MAX812MEUS+T

The MAX812MEUS+T is a compact, highly efficient supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This device is specifically engineered to monitor power supply voltages in digital systems, ensuring that the system operates reliably within its voltage parameters. It is an essential component for applications where precise voltage regulation is critical for the performance and longevity of the electronic system.

Key Features

  • Voltage Monitoring: The MAX812MEUS+T is adept at monitoring 3.3V, 5V, and adjustable voltage supplies, providing versatility for different system requirements.
  • Reset Output: It features an active-low reset output, which holds the microprocessor in the reset state until the system voltage has stabilized at the correct level for safe operation.
  • Low Power Consumption: With its low power consumption, this supervisory circuit is an excellent choice for power-sensitive applications.
  • Compact SOT-143 Package: The device comes in a tiny SOT-143 package, making it suitable for space-constrained applications without compromising on functionality.
  • Temperature Range: It operates over an extended temperature range, making it reliable in various environmental conditions.
  • Manual Reset: A manual reset input is provided, allowing for a system reset to be initiated by external hardware or software control.

Applications

The MAX812MEUS+T is suited for a wide range of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Telecommunications Systems

Conclusion

In conclusion, the MAX812MEUS+T from Maxim Integrated is a reliable and versatile supervisory circuit that provides critical monitoring of power supply voltages. Its compact size, low power consumption, and robust feature set make it an ideal choice for ensuring the stability and reliability of a wide array of electronic systems. Whether you are designing a sophisticated server or a simple portable device, this supervisory circuit will serve as a fundamental component in safeguarding your system's operation.

You May Also Be Interested in

Maxim Integrated
IC MPU/RESET CIRC 1.575V SC70-4
Lowest to $5.9991
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL TSOT23-8
Lowest to $10.3102
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.7828

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5269 $55.2690
23+ $4.5349 $104.3027
35+ $4.3932 $153.7620
48+ $4.2515 $204.0720
61+ $4.1098 $250.6978
82+ $3.6846 $302.1372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess