EN
  • EN
  • DE

MAX8213ACPE+

Part No MAX8213ACPE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 5 Active Low/Open Drain Automotive 16-Pin PDIP N Tube / IC V-MONITOR 5 UNIVERSAL 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 5 Adjustable Threshold Voltages
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 787067-MAX8213ACPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8213
Introduction Date July 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX8213ACPE+ CAD Model

Description

Maxim Integrated MAX8213ACPE+ Voltage Monitor

The MAX8213ACPE+ is a high-precision voltage monitor chip designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This integrated circuit is engineered to provide reliable monitoring of positive and negative power supplies, ensuring that electronic systems operate within their specified voltage ranges for optimal performance and safety.

Constructed with precision in mind, the MAX8213ACPE+ is capable of detecting overvoltage and undervoltage conditions with remarkable accuracy. This feature is essential for protecting sensitive electronic components from potential damage caused by voltage fluctuations. The device is particularly useful in applications where consistent power supply monitoring is critical, such as in industrial control systems, computer servers, and telecommunications equipment.

The MAX8213ACPE+ comes in a 16-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it a versatile choice for both prototyping and mass production environments. With its wide operating temperature range, the device ensures stable performance even in extreme conditions, which is vital for applications that may be exposed to harsh environments.

Key features of the MAX8213ACPE+ include:

  • High accuracy voltage threshold detection
  • Programmable voltage detection levels
  • Separate outputs for overvoltage and undervoltage conditions
  • Low power consumption for energy-efficient operation
  • Wide operating voltage range, accommodating a variety of power supply configurations
  • Robust temperature range, ensuring reliability across diverse environmental conditions

Integrating the MAX8213ACPE+ into your system design will enhance the overall stability and reliability of your electronic systems. Its ability to promptly respond to voltage anomalies makes it an indispensable component for any application where power supply integrity is paramount. Trust Maxim Integrated's expertise in precision monitoring to safeguard your electronic investments with the MAX8213ACPE+ voltage monitor.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess