EN
  • EN
  • DE

MAX8215

Part No MAX8215
Manufacturer Maxim Integrated
Description ±5V, ±12V (±15V) Dedicated Microprocessor Voltage Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215097-MAX8215
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8215 CAD Model

Description

Maxim Integrated's MAX8215: Microprocessor Voltage Monitors

The MAX8215 is a precision voltage monitoring device tailored for microprocessor systems, designed by Maxim Integrated. It is engineered to keep a vigilant eye on the power supply levels and to ensure that the microprocessor is operating within safe voltage limits. The device is highly suitable for applications where accurate voltage monitoring is critical for the integrity and reliability of the system.

Key Features

  • Precision Monitoring: The MAX8215 monitors the +5V power-supply voltage in microprocessor systems with a precision of ±1%.
  • Power-On Reset: It provides a power-on reset input and maintains reset for a minimum of 250ms after VCC has risen above the reset threshold level, ensuring the microprocessor starts up in a clean and predictable state.
  • Voltage Sensing: The device is capable of sensing voltages from 4.65V down to 1V, allowing for a wide range of applications and compatibility with various microprocessor systems.
  • Low Power Consumption: Designed for efficiency, the MAX8215 has a quiescent current of only 15µA, which is beneficial for power-sensitive designs.
  • Versatility: It is available in a 4-pin TO-220 package, making it easy to integrate into a variety of circuit layouts.

Applications

The MAX8215 is ideal for use in microprocessor-based systems, such as computers, controllers, and intelligent instruments, where maintaining the correct operating voltage is essential to prevent data corruption and ensure the proper functioning of the system. It is also useful in battery-powered devices where power levels must be monitored to maintain performance and longevity.

Conclusion

Maxim Integrated's MAX8215 is a robust and reliable solution for voltage monitoring in microprocessor systems. Its precision, low power consumption, and versatility make it an excellent choice for designers looking to enhance the stability and performance of their electronic products. By providing critical monitoring and protection, the MAX8215 helps to safeguard systems from the adverse effects of undervoltage conditions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess