EN
  • EN
  • DE

MAX831CWE

Part No MAX831CWE
Manufacturer Maxim Integrated
Description 5V/3.3V/3V/Adjustable-Output, 1A, Step-Down, PWM, Switch-Mode DC-DC Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215119-MAX831CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX831CWE CAD Model

Description

The MAX831CWE is a specialized microprocessor supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact device is engineered to maintain system integrity by monitoring power supplies in microprocessor and digital systems. It provides a multitude of features that make it an essential component for ensuring reliable operation in a variety of applications.

Key Features

  • Precision Voltage Monitoring: The MAX831CWE offers precise monitoring of power supplies, ensuring that the voltage levels remain within specified thresholds for optimal system performance.
  • Power-On Reset: With an integrated power-on reset feature, the device guarantees that the microprocessor will start up in a known state, which is critical for system stability and functionality.
  • Manual Reset Capability: This supervisory circuit includes a manual reset input, providing the ability to trigger a system reset externally for added control and diagnostic capabilities.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX831CWE is an ideal choice for battery-powered and portable devices, where power conservation is paramount.
  • Compact Package: The device comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications without sacrificing performance or functionality.

Applications

The versatility of the MAX831CWE makes it suitable for a wide range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Control Systems
  • Telecommunication Systems

Technical Specifications

For engineers and designers considering the MAX831CWE for their systems, the following technical specifications provide a snapshot of its capabilities:

  • Supply Voltage Range: 1.0V to 5.5V
  • Reset Threshold Options Available
  • Reset Timeout Duration Options Available
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-pin SOIC

In summary, the MAX831CWE by Maxim Integrated is a robust and reliable solution for microprocessor system supervision, offering features designed to safeguard system operation through precise voltage monitoring and reset management capabilities. Its compact form factor and energy-efficient design make it an excellent choice for a wide array of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess