EN
  • EN
  • DE

MAX8559ETA11+T

Part No MAX8559ETA11+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.85V1.85V 0.3A/0.3A 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Dropout Voltage 120 mV
Input Bias Current 180 µA
Lead Free Yes
Max Input Voltage 6.5 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 379 mW
Min Current Limit 310 mA
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 8
Number of Regulators 2
Output Current 300 mA
Output Type Fixed
Output Voltage 1.85 V
Packaging Tape & Reel
Polarity Positive
Quiescent Current 290 µA
Radiation Hardening No
Reference Voltage 1.25 V
RoHS Compliant
Win Source Part Number 1075781-MAX8559ETA11+T
Categories PMIC - Voltage Regulators - Linear
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8559ETA11+T CAD Model

Description

Maxim Integrated's MAX8559ETA11+T: A High-Efficiency, Low-Dropout Linear Regulator

The MAX8559ETA11+T from Maxim Integrated is a state-of-the-art, low-dropout (LDO) linear regulator designed to deliver a continuous 1A output current. This compact, high-efficiency component is an ideal solution for space-constrained applications requiring a stable and reliable power supply. The MAX8559ETA11+T operates over a wide input voltage range from 2.5V to 6V, making it versatile for various systems.

With an adjustable output voltage range from 1.215V to 5V, this LDO regulator can be fine-tuned for specific needs using external resistors. This feature provides designers with the flexibility to cater to the voltage requirements of different ICs within their electronic projects.

The MAX8559ETA11+T boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This characteristic is particularly beneficial for battery-powered devices, where maximizing the usage of available power is crucial. The device's high accuracy (±1.5% over load, line, and temperature) guarantees a stable voltage supply, thus protecting sensitive electronic components and enhancing overall system reliability.

One of the key features of the MAX8559ETA11+T is its fast transient response, which helps maintain a stable output voltage during rapid changes in load, such as when a device switches between active and standby modes. Additionally, the LDO includes short-circuit and thermal-overload protection, safeguarding the device and the system it powers from potential damage due to extreme operating conditions.

The MAX8559ETA11+T is available in a tiny, lead-free, 8-pin TDFN package with an exposed pad, which not only minimizes the footprint on the PCB but also enhances thermal performance. This LDO is suitable for a wide range of applications, including portable devices, wireless and DSL modems, and other low-voltage systems that require a high-quality power source.

In summary, Maxim Integrated's MAX8559ETA11+T LDO regulator is an excellent choice for engineers looking for a reliable, adjustable, and efficient power management solution. Its advanced features and compact design make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess