Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Output Current 500mA (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 207587-MAX856CUA-T
Ultra Librarian 3D Model Ultra Librarian MAX856CUA-T CAD Model

Description

Maxim Integrated MAX856CUA-T Step-Up DC-DC Converter

The MAX856CUA-T is a high-efficiency, compact, step-up DC-DC converter designed by Maxim Integrated to provide a reliable power solution for battery-powered and low-voltage systems. This component is ideal for applications requiring a higher voltage output from a lower voltage input, such as handheld devices, portable media players, and other small electronics that demand a compact power management solution.

This versatile converter operates from an input voltage range of 0.7V to 5.5V, making it suitable for single-cell, multi-cell, or Li-Ion batteries, and can generate an adjustable output voltage up to 28V. It is housed in the space-saving 8-pin µMAX package, which is favored for designs where board space is at a premium.

The MAX856CUA-T employs a pulse frequency modulation (PFM) control scheme that provides high efficiency over a wide range of load conditions. This feature ensures that the power consumption is minimized during light loads, thereby extending battery life in portable applications. Additionally, the device features a low quiescent current and a shutdown mode that reduces the supply current to just 1µA (typical), further conserving power when the device is not in active use.

For design flexibility, the MAX856CUA-T includes an internal 2A, 0.3Ω (typical) switch that enables the device to deliver high output currents even with its miniature size. The high switching frequency of up to 500kHz allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.

Protection features of this DC-DC converter include thermal shutdown and current limit, providing a safeguard against overheating and overcurrent conditions. These features ensure the longevity and reliability of both the converter and the end application.

In summary, the Maxim Integrated MAX856CUA-T is a powerful, efficient, and versatile step-up converter that provides design engineers with a compact power solution for a wide variety of low-voltage applications. Its high efficiency, adjustable output voltage, and protection features make it an excellent choice for portable and space-constrained designs.

You May Also Be Interested in

Texas Instruments
LM2576/LM2576HV Series SIMPLE SWITCHER® 3A Step-Down Voltage Regulator | IC REG BUCK 3.3V 3A TO263-5
Lowest to $14.4372
ECAD model for LM2576HVSX-3.3
Texas Instruments
IC REG BUCK ADJ 2.5A 8SOPWR / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 8-PowerSOIC (0.154", 3.90mm Width)
Lowest to $1.7760
ECAD model for LMR23625CFDDA
Microchip Technology
2.0 MHz, 500 mA Synchronous Buck Regulator | IC REG BUCK 1.8V 500MA 8DFN
Need more? Email Us
ECAD model for MCP1603T-180I/MC
Linear Technology
1A, 4MHz, Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 1A 8DFN
Lowest to $4.3702
ECAD model for LTC3561EDD
Diodes Incorporated
IC REG BUCK / Switching Regulator IC Output
Need more? Email Us
ECAD model for AP6006-18WTG-7
Analog Devices Inc.
IC REG BUCK ADJ DL 28TSSOP / Buck Switching Regulator IC Positive Adjustable 0.79V 2 Output 1.5A, 2.5A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $15.8769
ECAD model for LT8616IFE
Texas Instruments
LM2677 SIMPLE SWITCHER® High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK ADJ 5A TO263-7
Lowest to $5.5474
ECAD model for LM2677SX-ADJ
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4364
ECAD model for LM5166DRCR
Richtek USA Inc.
IC REG BUCK ADJ 2A SYNC 14WDFN / Conv DC-DC 4.5V to 21V Synchronous Step Down Single-Out 0.808V to 15V 2A 14-Pin WDFN EP
Lowest to $1.1183
ECAD model for RT7262AZQW

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6914 $68.4570
12+ $11.2349 $134.8188
18+ $10.8830 $195.8940
25+ $10.5325 $263.3125
32+ $10.1819 $325.8208
43+ $9.1277 $392.4911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention