EN
  • EN
  • DE

MAX8600ETD+

Part No MAX8600ETD+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706817-MAX8600ETD+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8600ETD+ CAD Model

Description

Maxim Integrated MAX8600ETD+ Overview

The MAX8600ETD+ is a high-performance, low-power, dual high-side current-sense amplifier and comparator from Maxim Integrated. This precision device is specifically designed to monitor power-supply currents, making it an ideal choice for a wide range of applications including battery-powered devices, portable computers, and mobile phones.

Key Features

  • High-Side Current-Sense Amplifiers: The MAX8600ETD+ includes two independent high-side current-sense amplifiers, providing accurate measurement of current without disrupting the ground plane.
  • Low Quiescent Current: With a low quiescent current of just 24µA per amplifier, this device is optimized for battery-powered applications where power efficiency is critical.
  • Wide Input Common-Mode Range: The device operates with a common-mode voltage range from 0V to 28V, accommodating a variety of system voltages.
  • High Accuracy: The amplifiers offer a precision voltage offset and gain accuracy, ensuring reliable current measurement across the entire operating range.
  • Integrated Comparator: An on-chip comparator with a 1% accurate reference allows for immediate action if the current exceeds a predetermined threshold, which is useful for overcurrent protection.
  • Adjustable Threshold: The comparator's threshold is externally adjustable, providing flexibility to set overcurrent protection limits according to specific application requirements.
  • Compact Package: Housed in a small 14-pin TDFN package, the MAX8600ETD+ saves valuable board space in space-constrained designs.

Applications

The MAX8600ETD+ is versatile and can be used in various applications where current monitoring is essential. Some of the typical applications include:

  • Notebook Computers
  • Battery Management Systems
  • Smartphones and Tablets
  • Portable Consumer Electronics
  • Industrial Systems

Conclusion

In conclusion, the MAX8600ETD+ from Maxim Integrated is a sophisticated solution for current-sensing applications requiring high accuracy, low power consumption, and compact design. Its dual high-side amplifiers, integrated comparator, and wide input voltage range make it a versatile component for power management in a multitude of electronic devices.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1312 $59.4928
45+ $2.5687 $115.5915
70+ $2.4890 $174.2300
96+ $2.4082 $231.1872
125+ $2.3285 $291.0625
167+ $2.0871 $348.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess