EN
  • EN
  • DE

MAX860CSA+

Part No MAX860CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV/STPUP 100mA 8-Pin SOIC N / IC REG SWTCHD CAP INV 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V, 2.5V
Voltage Input MAX 5.5V
Output Voltage -Vin, 2Vin
Output Current 50mA
Frequency - Switching 6kHz, 50kHz, 130kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787091-MAX860CSA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX860
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX860CSA+ CAD Model

Description

Maxim Integrated MAX860CSA+ Step-Up DC-DC Converter

The MAX860CSA+ from Maxim Integrated is a highly efficient, compact, and versatile step-up DC-DC converter designed to meet the needs of a wide array of applications. This voltage converter is capable of delivering a fixed or adjustable output voltage from a lower voltage input, making it an ideal solution for battery-powered devices, handheld instruments, and portable consumer electronics that require a higher operating voltage.

Key Features

  • Input Voltage Range: The device operates from a 0.8V minimum input voltage, which makes it suitable for single-cell battery applications, and it can handle inputs up to 16.5V.
  • Adjustable Output: The output voltage can be adjusted up to 28V, providing flexibility for different circuit requirements.
  • High Efficiency: With efficiencies up to 87%, the MAX860CSA+ minimizes energy loss, thereby extending battery life for portable applications.
  • Low Quiescent Current: The device features a low quiescent current of 45µA, which is beneficial for battery-powered applications where power conservation is critical.
  • Compact SO-8 Package: The small size of the SO-8 package allows for a minimal footprint on the PCB, which is essential for space-constrained designs.
  • Frequency Operation: It operates at a switching frequency of 20kHz, which allows for the use of small, low-cost inductors and capacitors.

Applications

The MAX860CSA+ is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Power Backup Systems
  • Small LCD Panels

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX860CSA+ is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in your application. Additionally, Maxim Integrated offers comprehensive technical support and resources to assist with the integration of the MAX860CSA+ into your design.

Whether you are designing a new product or looking to improve the efficiency of an existing one, the MAX860CSA+ offers a powerful, efficient, and space-saving solution that can help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess