MAX8614BETD+TCK5 - Precision Optical Pulse Oximeter and Heart-Rate Sensor
The MAX8614BETD+TCK5 from Maxim Integrated is a state-of-the-art optical pulse oximeter and heart-rate sensor designed for wearable health monitoring devices. It integrates a photodetector, LEDs, and advanced analog signal processing to deliver high-accuracy readings of blood oxygen saturation (SpO2) and heart rate (HR).
Key Features:
- Integrated optical components: The device includes red and IR LEDs along with a photodiode to detect the absorbance of pulsing blood.
- Advanced signal processing: The on-chip signal processing unit provides clean and robust signals, enabling accurate SpO2 and HR measurements.
- Low power consumption: Designed for battery-powered devices, the MAX8614BETD+TCK5 operates with low power requirements to extend device battery life.
- Compact size: Its small form factor is ideal for integration into wearable devices such as fitness bands and smartwatches.
- Easy-to-use communication: The sensor communicates with the host processor via a standard I2C interface, simplifying system design and integration.
Applications:
The MAX8614BETD+TCK5 is perfect for a wide range of applications, including:
- Wearable fitness trackers
- Smartwatches with health monitoring features
- Portable medical monitoring devices
- Sleep tracking devices
Technical Specifications:
Parameter
Value
Supply Voltage
1.8V to 3.3V
Operating Temperature
-40°C to +85°C
Communication Interface
I2C
Package
14-pin TDFN
The MAX8614BETD+TCK5 is a reliable and precise sensor that offers manufacturers the ability to enhance their health monitoring products with its advanced features and compact size. Maxim Integrated's commitment to innovation is reflected in this sensor, which stands as a testament to their leadership in the health and fitness technology space.