Maxim Integrated MAX8614BTD: High-Performance, Low-Power Biometric Sensor
The Maxim Integrated MAX8614BTD is a state-of-the-art biometric sensor designed to deliver high accuracy and low power consumption for a wide array of wearable and health monitoring applications. This compact, integrated module is part of Maxim's industry-leading portfolio of solutions for biometric data acquisition, offering unparalleled performance for tracking heart rate, blood oxygen levels (SpO2), and other vital signs.
Key Features
- Precision Optical Sensing: The MAX8614BTD employs advanced optical technology for precise measurements, ensuring reliable data capture even in motion-intensive scenarios.
- Low Power Operation: Optimized for battery-powered devices, the sensor is engineered to operate with minimal power consumption, extending the life of wearable devices.
- Compact Design: Its tiny form factor is ideal for integration into space-constrained applications, allowing for flexibility in product design without compromising performance.
- Integrated Functionality: The device integrates a photodetector, ambient light cancellation, and a high dynamic range analog front-end, simplifying system design and reducing time to market.
- Multi-LED Driver Support: It supports multiple LED drivers enabling multiplexed heart rate and SpO2 measurements for comprehensive biometric monitoring.
Applications
The MAX8614BTD is suited for a variety of applications where accurate biometric data is crucial. These include:
- Fitness trackers and smartwatches
- Health monitoring devices
- Portable medical equipment
- Sleep monitoring systems
Technical Specifications
At the heart of the MAX8614BTD lies a high-sensitivity photoplethysmogram (PPG) sensor, capable of detecting blood volume changes at the skin's surface. The device's technical specifications are designed to meet the rigorous demands of modern biometric sensing:
- Supply Voltage Range: 1.8V to 3.3V
- Operating Temperature Range: -40°C to +85°C
- Communication Interface: I2C-compatible 2-wire serial interface
- Package: 14-pin, 2.7mm x 2.9mm, 0.4mm pitch TDFN
The MAX8614BTD by Maxim Integrated stands out as an exceptional choice for designers looking to incorporate reliable biometric sensing into their products with minimal power draw and space requirements.