The MAX861CUA+T is a high-efficiency, voltage converter from Maxim Integrated, designed to deliver a reliable power solution for devices requiring voltage inversion from a positive to a negative supply. This compact, integrated circuit is ideal for a wide range of applications, including but not limited to, OLED displays, CCD applications, and any other systems that necessitate a negative voltage rail.
Key Features
- Voltage Inversion: It efficiently converts a positive input voltage in the range of 1.5V to 5.5V to a corresponding negative output voltage, making it versatile for various low-voltage applications.
- High Efficiency: The device boasts a high power efficiency, which is achieved through its unique charge pump technology that minimizes power loss during conversion.
- Low Power Consumption: With a quiescent current of only 120µA, the MAX861CUA+T ensures minimal drain on the power source, making it suitable for battery-operated devices.
- Small Package: The converter comes in a compact 8-pin µMAX package, allowing for space-saving on the PCB and making it an excellent choice for portable and miniaturized electronic assemblies.
- Frequency Operation: It operates at a 10kHz to 30kHz switching frequency, which can be adjusted via an external capacitor, providing flexibility in balancing efficiency and external component size.
Applications
- OLED Displays
- CCD Applications
- Portable Battery-Powered Devices
- Operational Amplifier Power Supplies
- Interface Power Supplies
Technical Specifications
- Part Number: MAX861CUA+T
- Package: 8-pin µMAX
- Input Voltage Range: 1.5V to 5.5V
- Output Voltage Range: Corresponding Negative Voltage
- Switching Frequency: 10kHz to 30kHz
- Operating Temperature Range: -40°C to +85°C
Overall, the MAX861CUA+T from Maxim Integrated is a robust and efficient solution for generating a negative voltage rail in a variety of electronic applications, where space and power efficiency are critical considerations.