EN
  • EN
  • DE

MAX8620YETD+

Part No MAX8620YETD+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC UPMIC FOR MPU 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Mounting SMD (SMT)
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 207591-MAX8620YETD+
Ultra Librarian 3D Model Ultra Librarian MAX8620YETD+ CAD Model

Description

Maxim Integrated MAX8620YETD+ Power Management IC

The MAX8620YETD+ is a highly efficient, compact power management integrated circuit (PMIC) designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This versatile IC is specifically tailored to meet the demands of space-constrained and power-sensitive applications such as smartphones, portable media players, and other handheld devices.

At the heart of the MAX8620YETD+ lies a sophisticated step-down converter with a high switching frequency that allows for a smaller external inductor and capacitors. This feature, combined with a low quiescent current, ensures minimal power loss and maximizes battery life, which is critical for portable devices. The device operates over a wide input voltage range, making it suitable for various battery chemistries and configurations.

This PMIC also boasts an array of integrated features that include multiple linear regulators, each providing stable and noise-free output voltages for powering sensitive analog and digital circuits. These regulators are designed to work in tandem with the step-down converter, providing a comprehensive power management solution in a single package.

The MAX8620YETD+ is designed with flexibility in mind, featuring programmable soft-start times, power sequencing, and a digital interface for dynamic voltage scaling. This allows engineers to tailor the power-up sequences to the specific needs of their applications, thereby protecting the downstream components from inrush currents and voltage spikes.

For thermal management, the device integrates over-temperature protection, ensuring reliable operation under varying environmental conditions. Additionally, the MAX8620YETD+ comes in a compact, thermally-efficient TQFN package, which is ideal for slim and sleek product designs where board space is at a premium.

Overall, the MAX8620YETD+ from Maxim Integrated is a high-performance, feature-rich power management solution that delivers efficiency, reliability, and design flexibility, making it a top choice for designers looking to optimize power in their next-generation portable devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1848 $62.2176
28+ $4.2550 $119.1400
43+ $4.1210 $177.2030
58+ $3.9882 $231.3156
75+ $3.8554 $289.1550
101+ $3.4569 $349.1469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess