Maxim Integrated MAX8629CETI+T Step-Down Converter
The MAX8629CETI+T from Maxim Integrated is a high-performance, step-down DC-DC converter designed to deliver a highly efficient power management solution for a variety of applications. This integrated circuit (IC) is ideal for portable devices due to its compact size and ability to provide a stable output voltage from a higher input voltage, ensuring reliable operation and extended battery life.
Key Features
- High Efficiency: The MAX8629CETI+T offers up to 96% efficiency, which minimizes power loss during conversion and helps in prolonging battery life in portable applications.
- Adjustable Output Voltage: The output voltage is adjustable, allowing for a wide range of output voltages to match the needs of various devices and applications.
- Low Quiescent Current: Its low quiescent current is ideal for battery-powered devices, ensuring minimal power draw when the device is in standby mode.
- Thermal Protection: The IC includes thermal overload protection that safeguards the device from damage due to excessive heat.
- Small Footprint: The MAX8629CETI+T is available in a compact, thin QFN package, making it suitable for space-constrained designs.
Applications
The versatility of the MAX8629CETI+T makes it suitable for a broad range of applications, including:
- Portable and battery-powered devices
- Wireless handsets and smartphones
- Personal media players
- GPS devices
- Digital cameras
Technical Specifications
- Input Voltage Range: 2.5V to 5.5V, accommodating a variety of battery chemistries and configurations.
- Output Voltage Range: Adjustable from 0.6V to the input voltage, providing flexibility in powering different ICs.
- Package: 28-Pin TQFN (Thin Quad Flat No-lead), which offers a reduced footprint on the PCB.
- Operating Temperature: -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
The MAX8629CETI+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power solutions that meet the evolving needs of modern electronic devices.